Servo cables according to INDRAMAT® Standard INK are highly flexible, oil-resistant, and are UL, CSA, and CE rated. Power cables with pairs and feedback/signal cables are in accordance to INDRAMAT standards.
LAPP | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | Servo Cable according to INDRAMAT® Standard INK |
Product Name | Continuous Flex Servo Cable according to INDRAMAT®Standard INK |
Product Type | Multiconductor Cable; Servo Cable |
Cable Jacket | Polyurethane |
Cable Insulation | TPE |
Cable Conductor | Copper |
Cable Shielding | Braid |