Continuous flex cable for demanding factory environments
MotionFlex MTW cables deliver certified machine tool wire performance to factory automation, motion control, material handling and robotic applications. Capable of delivering a reliable flex life in the harshest environments, these rugged PVC-jacketed cables resist abrasion, industrial oils and UV light. MotionFlex MTW cables offer a flex life of up to 10 million cycles and bend radii of 7.5x cable diameter for unshielded and 10x for shielded.
Construction
Finely stranded bare copper conductors.
Premium PVC/Nylon insulation.
Oil-resistant PVC jacket.
Spun tape separators.
Engineered braid shield on the shielded cables.
Advantages
Abrasion, sunlight and oil resistant.
Voltage rating of 600V.
NFPA 79 Compliant.
UL MTW, 2587 and 21684 certified.
cRU A/B, I/II and FT1.
Continuous flex cable for demanding factory environments
MotionFlex MTW cables deliver certified machine tool wire performance to factory automation, motion control, material handling and robotic applications. Capable of delivering a reliable flex life in the harshest environments, these rugged PVC-jacketed cables resist abrasion, industrial oils and UV light. MotionFlex MTW cables offer a flex life of up to 10 million cycles and bend radii of 7.5x cable diameter for unshielded and 10x for shielded.
Construction
- Finely stranded bare copper conductors.
- Premium PVC/Nylon insulation.
- Oil-resistant PVC jacket.
- Spun tape separators.
- Engineered braid shield on the shielded cables.
Advantages
- Abrasion, sunlight and oil resistant.
- Voltage rating of 600V.
- NFPA 79 Compliant.
- UL MTW, 2587 and 21684 certified.
- cRU A/B, I/II and FT1.