Audio Coax, Low Noise, 22 AWG (7x30) Tinned Copper Conductor, Inner PE Conductive Layer, PE Insulation, Duobond® II + 95% Tinned Copper Braid Shield, PVC Jacket
Belden Inc. | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | 9223 |
Product Name | Audio Coax, Low Noise, 22 AWG Str TC, Foil + 95% TC Brd, PVC Jkt |
Cable Jacket | Polyvinyl Chloride; PVC |
Cable Insulation | Polyethylene; PE - Polyethylene (Conductive) |
Cable Conductor | Copper; Tinned Copper - Stranded |
Cable Shielding | Braid; Foil; Foil + Braid(s) |