DeviceBus® for ODVA DeviceNet™, 2 Pair 22+24AWG (19x34+19x36) Tinned Copper, PVC+Foam PE Insulation, Individual Beldfoil® & OA Tinned Copper Braid(65%) Shield, PVC Inner Jacket, Steel Interlock Armor, PVC Outer Jacket, CM, CL2
Belden Inc. | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | 133084A |
Product Name | DeviceBus®, 2 Pr #22+24 Str TC, PVC+FPE Ins, IS+OA TC Brd, PVC Jkt, SIA Armor, PVC Jkt, CM, CL2 |
Product Type | Multiconductor Cable |
Cable Jacket | Polyvinyl Chloride; PVC |
Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
Cable Conductor | Copper; Tinned Copper - Stranded |
Cable Shielding | Foil; Individually Foiled + Overall Foil |