Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing
Alpha Wire | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | 882207 |
Product Name | Communication and Control Cable |
Product Type | Multiconductor Cable |
Cable Jacket | Polyvinyl Chloride; 0.032" Wall, Nom.,PVC |
Cable Insulation | Polyvinyl Chloride; 0.010" Wall, Nom. PVC, Semi Rigid |
Cable Conductor | 22 (7/30) AWG TC |
Cable Shielding | No Shielding; UNSHIELDED |