ITW Texwipe ITW Texwipe Polysat, Sterilewipe Polypropylene Replacement Wipe Container - Dove Fold - 11 in Overall Length - TX8727C TX8727C

Suppliers

Company
Product
Description
Supplier Links
ITW Texwipe Polysat, Sterilewipe Polypropylene Replacement Wipe Container - Dove Fold - 11 in Overall Length - TX8727C - TX8727C - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ITW Texwipe Polysat, Sterilewipe Polypropylene Replacement Wipe Container - Dove Fold - 11 in Overall Length - TX8727C
TX8727C
ITW Texwipe Polysat, Sterilewipe Polypropylene Replacement Wipe Container - Dove Fold - 11 in Overall Length - TX8727C TX8727C
R.S. Hughes Company carries a huge selection of facilities maintenance products including this replacement wipe container. Dimensions are particularly important when considering purchasing a replacement wipe container. The dimensions for this product include: 11 in overall length and a 6 in overall width. This item can come in a roll or a variety of different folds. This particular product is a dove fold. The material used in this SKU are: polypropylene material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this replacement wipe container. Dimensions are particularly important when considering purchasing a replacement wipe container. The dimensions for this product include: 11 in overall length and a 6 in overall width. This item can come in a roll or a variety of different folds. This particular product is a dove fold. The material used in this SKU are: polypropylene material.

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number TX8727C
Product Name ITW Texwipe Polysat, Sterilewipe Polypropylene Replacement Wipe Container - Dove Fold - 11 in Overall Length - TX8727C
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

 - 9176575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab
Length 10.43 inch (265 mm)
Width / OD 10.43 inch (265 mm)
View Details
Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
Substrate cleaning cloth - 0481902 - 0481902 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 9.84 inch (250 mm)
Width / OD 23.62 inch (600 mm)
View Details
2 suppliers
PIG® PR40 All-Purpose Wipers - WIP230 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Binder
Length 13 inch (330 mm)
View Details