Tork Basic paper wipes is a roll of 2-Ply paper ideal for basic hand and general wiping use. The flow of the roll in unrestricted so you can take as much as you require plus is easy to use with one hand. The paper system is M2-Centrefeed system-big and is food approved for wiping. The rolls of paper are for use with the Tork Centrefeed Dispenser.
Tork basic paper wiping,2-Ply,Basic hand and general wiping,Unrestricted flow,M2-Centrefeed system-big,Food approved for wiping,Net weight 1019 g,For use with the Tork Centrefeed dispenser,Various colours available
Trade Name = Tork Basic Paper
Application = Basic Wiping Task, Centrefeed Dispenser, Hand
Package Type = Centrefeed
Number of Wipes per Pack = 1
Colour = Blue
Wiper Size = 150 m x 194 mm
RS Components, Ltd. | |
---|---|
Product Category | Wipes and Wipers |
Product Number | 1369601 |
Views / General Types | Wipe or Swab |