Facom Tools 1300E

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1243554 - RS Components, Ltd.
Corby, Northants, United Kingdom
A digital display caliper from Facom. This precision instrument measures precisely the internal and the external diameters of an object. This pocket size caliper an ideal addition to any tool kit or environment where the user conduct experiments where greater accuracy is required. Pocket caliper, 150 mm, designed for use in the workshop. 6 mm easy-to-read digital LCD display. Measurements: mm / inch. Interior / exterior / depth measurement, direct and relative measurement. IP65 anti-static protection. Precision: 0.01 mm. Automatic switch off. Battery life: approx. 3500 hours. Conforms to DIN 862 standard Caliper Type = Digital Capacity = 150mm Imperial or Metric = Both Display Type = Digital Calibrated = UKAS Accuracy = ±0.01 mm

A digital display caliper from Facom. This precision instrument measures precisely the internal and the external diameters of an object. This pocket size caliper an ideal addition to any tool kit or environment where the user conduct experiments where greater accuracy is required.
Pocket caliper, 150 mm, designed for use in the workshop. 6 mm easy-to-read digital LCD display. Measurements: mm / inch. Interior / exterior / depth measurement, direct and relative measurement. IP65 anti-static protection. Precision: 0.01 mm. Automatic switch off. Battery life: approx. 3500 hours. Conforms to DIN 862 standard
Caliper Type = Digital
Capacity = 150mm
Imperial or Metric = Both
Display Type = Digital
Calibrated = UKAS
Accuracy = ±0.01 mm

Supplier's Site
 - 6698195 - RS Components, Ltd.
Corby, Northants, United Kingdom
A digital display caliper from Facom. This precision instrument measures precisely the internal and the external diameters of an object. This pocket size caliper an ideal addition to any tool kit or environment where the user conduct experiments where greater accuracy is required. Pocket caliper, 150 mm, designed for use in the workshop. 6 mm easy-to-read digital LCD display. Measurements: mm / inch. Interior / exterior / depth measurement, direct and relative measurement. IP65 anti-static protection. Precision: 0.01 mm. Automatic switch off. Battery life: approx. 3500 hours. Conforms to DIN 862 standard Caliper Type = Digital Capacity = 150mm Imperial or Metric = Both Display Type = Digital Accuracy = ±0.01 mm

A digital display caliper from Facom. This precision instrument measures precisely the internal and the external diameters of an object. This pocket size caliper an ideal addition to any tool kit or environment where the user conduct experiments where greater accuracy is required.
Pocket caliper, 150 mm, designed for use in the workshop. 6 mm easy-to-read digital LCD display. Measurements: mm / inch. Interior / exterior / depth measurement, direct and relative measurement. IP65 anti-static protection. Precision: 0.01 mm. Automatic switch off. Battery life: approx. 3500 hours. Conforms to DIN 862 standard
Caliper Type = Digital
Capacity = 150mm
Imperial or Metric = Both
Display Type = Digital
Accuracy = ±0.01 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Distance Meters
Product Number 1243554
Measurement Scale / Units Inches; Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7048781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Inches; Metric
Measuring Range 0.0025 ft (0.0076 dm)
Decimal Resolution 5.00E-4 inch (0.0127 mm)
View Details
Laser Distance Meter - 5861033 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measuring Technology Laser or optical gaging
Measuring Range 0.1640 to 230 ft (0.5000 to 700 dm)
View Details
radar distance sensor - R1D100 - ifm electronic gmbh
Specs
Materials housing: PA; radome: PEI; Sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details