Snap-on Industrial Brands
Plier
23405
-
Snap-on Industrial Brands
-
Snap-on Industrial Brands
Description
6 1/4 INCH OVERALL LENGTH
6.25 OVERALL LENGTH - FRACTIONAL
CUTTING APPLICATION
PLASTIC HANDLE MATERIAL
DIAGONAL JAW TYPE
WILLIAMS[R] BRAND
HANDLE STYLE DOUBLE DIPPED
Datasheet
Suppliers
6 1/4 INCH OVERALL LENGTH
6.25 OVERALL LENGTH - FRACTIONAL
CUTTING APPLICATION
PLASTIC HANDLE MATERIAL
DIAGONAL JAW TYPE
WILLIAMS[R] BRAND
HANDLE STYLE DOUBLE DIPPED
- 6 1/4 INCH OVERALL LENGTH
- 6.25 OVERALL LENGTH - FRACTIONAL
- CUTTING APPLICATION
- PLASTIC HANDLE MATERIAL
- DIAGONAL JAW TYPE
- WILLIAMS[R] BRAND
- HANDLE STYLE DOUBLE DIPPED
Supplier's Site
Datasheet
6 1/4 INCH OVERALL LENGTH
6.25 OVERALL LENGTH - FRACTIONAL
CUTTING APPLICATION
PLASTIC HANDLE MATERIAL
DIAGONAL JAW TYPE
WILLIAMS[R] BRAND
HANDLE STYLE DOUBLE DIPPED
- 6 1/4 INCH OVERALL LENGTH
- 6.25 OVERALL LENGTH - FRACTIONAL
- CUTTING APPLICATION
- PLASTIC HANDLE MATERIAL
- DIAGONAL JAW TYPE
- WILLIAMS[R] BRAND
- HANDLE STYLE DOUBLE DIPPED
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Pliers |
Product Number
|
23405 |
Product Name
|
Plier |
Length
|
6.25 inch (159 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Specialty / Other; Circlip Pliers
Length
6.89 inch (175 mm)
Standards
DIN A2
View Details
Length
9.62 inch (244 mm)
Jaw Length
1.59 inch (40.48 mm)
Material
Steel
View Details
2 suppliers