RS Components, Ltd. 8348004

Description
Professional ESD safe ultra-flush electronics cutters constructed from high quality ball bearing steel for strength and durability. Non reflective design. Inductive hardened cutting edges to 63 to 65HRC . Precision screw joint for exact jaw adjustment . Double leaf Stainless Steel spring. Ergonomic dissipative anti-slip handle Type = Side Cutter Overall Length = 120 mm ESD Safe = Yes Material = Chrome Vanadium Steel Maximum Cutting Capacity = 0.8mm Cutting Capacity Soft Wire = 0.8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8348004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional ESD safe ultra-flush electronics cutters constructed from high quality ball bearing steel for strength and durability. Non reflective design. Inductive hardened cutting edges to 63 to 65HRC . Precision screw joint for exact jaw adjustment . Double leaf Stainless Steel spring. Ergonomic dissipative anti-slip handle Type = Side Cutter Overall Length = 120 mm ESD Safe = Yes Material = Chrome Vanadium Steel Maximum Cutting Capacity = 0.8mm Cutting Capacity Soft Wire = 0.8mm

Professional ESD safe ultra-flush electronics cutters constructed from high quality ball bearing steel for strength and durability.
Non reflective design. Inductive hardened cutting edges to 63 to 65HRC . Precision screw joint for exact jaw adjustment . Double leaf Stainless Steel spring. Ergonomic dissipative anti-slip handle
Type = Side Cutter
Overall Length = 120 mm
ESD Safe = Yes
Material = Chrome Vanadium Steel
Maximum Cutting Capacity = 0.8mm
Cutting Capacity Soft Wire = 0.8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 8348004
Type End Cutting
Unlock Full Specs
to access all available technical data

Similar Products

 - 4425841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 5.51 inch (140 mm)
Features Electrically Insulated
View Details
 - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water Pump Pliers
Length 9.84 inch (250 mm)
Jaw Capacity 1.34 inch (34 mm)
View Details
 - 5416848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip Pliers
Length 4.92 inch (125 mm)
Standards DIN A11
View Details
 - 1229871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 7.09 inch (180 mm)
View Details