RS Components, Ltd. 5416753

Description
High quality, German pattern general purpose circlip pliers. Features and Benefits. Fitted with red PVC vinyl dipped covered handles. External types incorporate return springs. Black oxidised finish Circlip Size Range = 3 - 10 mm Maximum Circlip Size = 10 mm Minimum Circlip Size = 3 mm Tip Style = Straight Overall Length = 135 mm Standards = DIN J01 Material = Chrome Molybdenum Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5416753 - RS Components, Ltd.
Corby, Northants, United Kingdom
High quality, German pattern general purpose circlip pliers. Features and Benefits. Fitted with red PVC vinyl dipped covered handles. External types incorporate return springs. Black oxidised finish Circlip Size Range = 3 - 10 mm Maximum Circlip Size = 10 mm Minimum Circlip Size = 3 mm Tip Style = Straight Overall Length = 135 mm Standards = DIN J01 Material = Chrome Molybdenum Steel

High quality, German pattern general purpose circlip pliers.
Features and Benefits. Fitted with red PVC vinyl dipped covered handles. External types incorporate return springs. Black oxidised finish
Circlip Size Range = 3 - 10 mm
Maximum Circlip Size = 10 mm
Minimum Circlip Size = 3 mm
Tip Style = Straight
Overall Length = 135 mm
Standards = DIN J01
Material = Chrome Molybdenum Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 5416753
Type Specialty / Other; Circlip Pliers
Unlock Full Specs
to access all available technical data

Similar Products

 - 5178524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water Pump Pliers
Length 11.81 inch (300 mm)
Jaw Capacity 1.89 inch (48 mm)
View Details
 - 5417065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination
Length 4.92 inch (125 mm)
View Details
 - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
 - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details