RS Components, Ltd. 8335938

Description
Professional precision slip joint plier and adjustable wrench set constructed to a high quality and stored in an EVA foam tool module for use in the RS range of roller tool cabinets and chests. Box jointed waterpump pliers with PVC sleeves for a firm grip. Locking grip plier with fine adjustment. Ideal for automotive or welding applications. Adjustable wrench with scale marked onto jaws for easy adjustment and setting. Phosphated finish for protection and long tool life. Bright red foam helps identify missing parts quickly. Foam tool modules are designed for regular easy removal from drawers Number of Pieces = 3 Set Contents = Water Pump Pliers, Lock-Grip Pliers (Concave Jaws), Adjustable Wrench. Material = Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8335938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional precision slip joint plier and adjustable wrench set constructed to a high quality and stored in an EVA foam tool module for use in the RS range of roller tool cabinets and chests. Box jointed waterpump pliers with PVC sleeves for a firm grip. Locking grip plier with fine adjustment. Ideal for automotive or welding applications. Adjustable wrench with scale marked onto jaws for easy adjustment and setting. Phosphated finish for protection and long tool life. Bright red foam helps identify missing parts quickly. Foam tool modules are designed for regular easy removal from drawers Number of Pieces = 3 Set Contents = Water Pump Pliers, Lock-Grip Pliers (Concave Jaws), Adjustable Wrench. Material = Steel

Professional precision slip joint plier and adjustable wrench set constructed to a high quality and stored in an EVA foam tool module for use in the RS range of roller tool cabinets and chests.
Box jointed waterpump pliers with PVC sleeves for a firm grip. Locking grip plier with fine adjustment. Ideal for automotive or welding applications. Adjustable wrench with scale marked onto jaws for easy adjustment and setting. Phosphated finish for protection and long tool life. Bright red foam helps identify missing parts quickly. Foam tool modules are designed for regular easy removal from drawers
Number of Pieces = 3
Set Contents = Water Pump Pliers, Lock-Grip Pliers (Concave Jaws), Adjustable Wrench.
Material = Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 8335938
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

 - 182559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose
Length 5.75 inch (146 mm)
Jaw Length 1.32 inch (33.5 mm)
View Details
 - 609809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 4.72 inch (120 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
 - 2450520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 5.51 inch (140 mm)
Jaw Length 0.6693 inch (17 mm)
View Details
 - 1253074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 7.87 inch (200 mm)
Jaw Length 2.83 inch (72 mm)
View Details