RS Components, Ltd. 8473740

Description
Our RS Pro branded Chrome Vanadium (CR-V) Steel Locking Pliers are an excellent choice of hand tool to add to your collection. They prove invaluable to plumbers and engineers that need a grip, clamp, bend or cut items while they work. • Serrated Jaw. • Quick release trigger. • Adjust the spacing of the jaws. • Nickel plated Material = Chrome Vanadium Steel Overall Length = 178 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8473740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Our RS Pro branded Chrome Vanadium (CR-V) Steel Locking Pliers are an excellent choice of hand tool to add to your collection. They prove invaluable to plumbers and engineers that need a grip, clamp, bend or cut items while they work. • Serrated Jaw. • Quick release trigger. • Adjust the spacing of the jaws. • Nickel plated Material = Chrome Vanadium Steel Overall Length = 178 mm

Our RS Pro branded Chrome Vanadium (CR-V) Steel Locking Pliers are an excellent choice of hand tool to add to your collection. They prove invaluable to plumbers and engineers that need a grip, clamp, bend or cut items while they work.
• Serrated Jaw. • Quick release trigger. • Adjust the spacing of the jaws. • Nickel plated
Material = Chrome Vanadium Steel
Overall Length = 178 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 8473740
Type Locking
Unlock Full Specs
to access all available technical data

Similar Products

 - 182357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type End Cutting
Length 5.12 inch (130 mm)
Jaw Length 0.4724 inch (12 mm)
View Details
 - 1229872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 7.09 inch (180 mm)
View Details
 - 5417059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water Pump Pliers
Length 9.84 inch (250 mm)
Jaw Capacity 1.26 inch (32 mm)
View Details
 - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details