RS Components, Ltd. 8640791

Description
Professional ESD safe 6 Inch Bent Nose Pliers constructed from high carbon steel for strength and durability. Featuring a bent serrated jaw for greater grip and spring action for easy use. Static electric protection Overall Length = 6 in Material = High Carbon Steel ESD Safe = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8640791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional ESD safe 6 Inch Bent Nose Pliers constructed from high carbon steel for strength and durability. Featuring a bent serrated jaw for greater grip and spring action for easy use. Static electric protection Overall Length = 6 in Material = High Carbon Steel ESD Safe = Yes

Professional ESD safe 6 Inch Bent Nose Pliers constructed from high carbon steel for strength and durability. Featuring a bent serrated jaw for greater grip and spring action for easy use.
Static electric protection
Overall Length = 6 in
Material = High Carbon Steel
ESD Safe = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 8640791
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Needle Nose
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
 - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip Pliers
View Details
 - 1325259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose
Length 5.71 inch (145 mm)
Jaw Length 1.57 inch (40 mm)
View Details
 - 554932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type End Cutting
Length 4.92 inch (125 mm)
Jaw Length 0.9252 inch (23.5 mm)
View Details