Proto® Industrial Tools PLIER E117913

Description
INTERNAL RETAINING RING TYPE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.26 LB BORE DIAMETER 25/64 INCH TO 3 63/64 INCH TIP SIZE 0.051 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117913 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117913
PLIER E117913
INTERNAL RETAINING RING TYPE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.26 LB BORE DIAMETER 25/64 INCH TO 3 63/64 INCH TIP SIZE 0.051 INCH
  • INTERNAL RETAINING RING TYPE
  • 5 45/64 INCH OVERALL LENGTH
  • 5 45/64 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • STRAIGHT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.26 LB
  • BORE DIAMETER 25/64 INCH TO 3 63/64 INCH
  • TIP SIZE 0.051 INCH
Supplier's Site Datasheet
PLIER - E117913 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117913
PLIER E117913
INTERNAL RETAINING RING TYPE 5 45/64 INCH OVERALL LENGTH 5 45/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.26 LB BORE DIAMETER 25/64 INCH TO 3 63/64 INCH TIP SIZE 0.051 INCH
  • INTERNAL RETAINING RING TYPE
  • 5 45/64 INCH OVERALL LENGTH
  • 5 45/64 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • STRAIGHT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.26 LB
  • BORE DIAMETER 25/64 INCH TO 3 63/64 INCH
  • TIP SIZE 0.051 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117913
Product Name PLIER
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details