PLIERS COMBO FLAT NOSE 9.25"
Klein Tools, Inc. | DigiKey | |
---|---|---|
Product Category | Pliers | Pliers |
Product Number | D201-7CST | D201-7CST-ND |
Product Name | Plier | Pliers |
Length | 9.25 inch (235 mm) | 9.25 inch (235 mm) |
Jaw Length | 1.28 inch (32.54 mm) | |
Material | Steel |