ALL-TEST Pro, LLC Datasheets for Motor Test Equipment
Motor test equipment is used to measure and evaluate various electrical characteristics and performance parameters of motors.
Motor Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| CAPABILITES The MOTOR GENIE® MCA is a handheld motor analyzer that uses patented technology to troubleshoot low-voltage AC induction motors (< 1000V). The MOTOR GENIE® MCA finds: Winding Faults Ground... | |
| ADVANTAGES OF THE ALL-TEST PRO 34 EV™Detect issues in hybrid and electric car motors before motor failure occurs. The ALL-TEST PRO 34 EV™ electric and hybrid motor tester is the... | |
| ADVANTAGES OF THE ALL-TEST PRO ON-LINE III™Test your motor quickly and easily with the most complete energized motor and power diagnostic instrument, all in a handheld, lightweight package. The ALL-TEST... | |
| BEYOND TRADITIONAL INDUCTION MOTOR TESTING Use the ALL-TEST PRO 7™ Professional's patented Stator and Rotor Signatures™ to test rotors and stators with a single assessment. Additionally, use the AT7 Pro... | |
| ELECTRIC MOTOR TROUBLESHOOTING DONE RIGHT Troubleshoot any motor's resistance, stator, rotor, contamination and insulation stats all on one device and receive accurate diagnostics within as little as a few minutes. | |
| MOTOR CONDITION TRENDING & MONITORING The new ALL-TEST PRO 34™ (AT34) empowers technicians to efficiently and accurately evaluate AC induction squirrel-cage motors (less than 1,000V) for abnormalities such as open... |