Festo NPQH range of push in connectors that are designed to easily connect tubing and provide a reliable seal. A compact design and are ideal for pneumatic applications with a temperature range up to 150°C and a pressure range up to 20 bar. The NPQH range is an all metal push in fitting made of chemically nickel plated brass, safe for use in the food industry. Featuring high corrosion resistance (CRC3) and chemical resistance.
Quick and simple tube insertion,Solid metal design,High temperature resistance,Resistant
Body Material = Brass
Thread Material = Brass
Chemical Resistant = Yes
Food Grade = Yes
Maximum Operating Pressure = 20 bar
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +150°C
Finish = Nickel Plated
Tube Connection B - Tube Size = 6mm
Tube Connection B - Type = Push In
RS Components, Ltd. | |
---|---|
Product Category | Sanitary Fittings |
Product Number | 1259596 |
Fitting Type | Tube Fitting; Adapter Fitting |