Festo NPQH range of push in connectors that are designed to easily connect tubing and provide a reliable seal. A compact design and are ideal for pneumatic applications with a temperature range up to 150°C and a pressure range up to 20 bar. The NPQH range is an all metal push in fitting made of chemically nickel plated brass, safe for use in the food industry. Featuring high corrosion resistance (CRC3) and chemical resistance.
Quick and simple tube insertion,Solid metal design,High temperature resistance,Resistant
Body Material = Brass
Thread Material = Brass
Food Grade = Yes
Chemical Resistant = Yes
Maximum Operating Pressure = 20 bar
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +150°C
Finish = Nickel Plated
Standards Met = ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787
Connector A = G 1/2 Male
RS Components, Ltd. | |
---|---|
Product Category | Sanitary Fittings |
Product Number | 1259991 |
Fitting Type | Tube Fitting; Adapter Fitting |