Nordson Medical Female Luer Thread Style Panel Mount FTLLB230-9

Description
Female luer 1/4-28 UNF to 200 series barb, 1/8" (3.2 mm) ID tubing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Collins, CO, USA
Female Luer Thread Style Panel Mount
FTLLB230-9
Female Luer Thread Style Panel Mount FTLLB230-9
Female luer 1/4-28 UNF to 200 series barb, 1/8" (3.2 mm) ID tubing

Female luer 1/4-28 UNF to 200 series barb, 1/8" (3.2 mm) ID tubing

Datasheet

Technical Specifications

  Nordson Medical
Product Category Sanitary Fittings
Product Number FTLLB230-9
Product Name Female Luer Thread Style Panel Mount
Fitting Type Tube Fitting; Adapter Fitting; Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Clamp for Hygienic Connections -  - LJ Star
Specs
Connection Type Clamp End Connection; Single Bolt Hinged Flange Clamp
Material Stainless; 316 Stainless Steel
English Size 0.500 to 8.625 inch (12.7 to 219 mm)
View Details
Tube End x Hose Shank Crimp Fitting - TES-SS200 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection
Material Stainless; 316 Stainless Steel
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
 - 1259556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting; Adapter Fitting; Coupling Fitting
Material Brass/Bronze
Metric Size 8.00 mm (0.3150 inch)
View Details