When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4".
Material: brass OT58 UNI 5705 (nickel-plated).
The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times.
Material: brass OT58 UNI 5705 (nickel-plated).
T. min. - 40°C (-40°F)
T. max. +120°C (250°F)
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Pneumatic Fittings |
Product Number | S2520 1/4-1/4 |
Product Name | Nickel Plated Brass Pipe Fitting |
Fitting Type | Pipe Fitting; Adapter Fitting; Coupling Fitting |