Air Compressors Direct RapidAir MaxLine 3/4" Compressed Air Union Elbow Fitting Model M8067

Description
Designed For High-Demand Air Tool Users •Heavier duty components for longer air runs in larger buildings Fast & Easy Installation •3/4" NPT elbow fitting connects MaxLine 3/4" tubing Reliable & Long Lasting •Compression-style fitting with double o-ring for tight seal •Nickle-plated brass resists corrosion •Can be re-used if your needs change Meets OSHA Guidelines •Compatible with common compressor oils •For use with RapidAir MaxLine 3/4" tubing only

Suppliers

Company
Product
Description
Supplier Links
RapidAir MaxLine 3/4
Bolingbrook, IL, USA
RapidAir MaxLine 3/4" Compressed Air Union Elbow Fitting
Model M8067
RapidAir MaxLine 3/4" Compressed Air Union Elbow Fitting Model M8067
Designed For High-Demand Air Tool Users •Heavier duty components for longer air runs in larger buildings Fast & Easy Installation •3/4" NPT elbow fitting connects MaxLine 3/4" tubing Reliable & Long Lasting •Compression-style fitting with double o-ring for tight seal •Nickle-plated brass resists corrosion •Can be re-used if your needs change Meets OSHA Guidelines •Compatible with common compressor oils •For use with RapidAir MaxLine 3/4" tubing only

Designed For High-Demand Air Tool Users
•Heavier duty components for longer air runs in larger buildings
Fast & Easy Installation
•3/4" NPT elbow fitting connects MaxLine 3/4" tubing
Reliable & Long Lasting
•Compression-style fitting with double o-ring for tight seal
•Nickle-plated brass resists corrosion
•Can be re-used if your needs change
Meets OSHA Guidelines
•Compatible with common compressor oils
•For use with RapidAir MaxLine 3/4" tubing only

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Pneumatic Fittings
Product Number Model M8067
Product Name RapidAir MaxLine 3/4" Compressed Air Union Elbow Fitting
Fitting Type Tube Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/16
Specs
Fitting Type Tube Fitting; Elbow Fitting; Union Fitting; Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread; 1/16" or 1/8" NPT Male Thread x 10-32 Female Thread
Material Brass/Bronze (optional feature); Stainless (optional feature); Brass, 303, and 316 Stainless Steel
View Details
Push-Quick Female Elbow, 5/32”, 1/8” NPT - PQ-FE05Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Male Connector Fittings - 61028 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
 - 1216023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
Metric Size 4.00 to 5.00 mm (0.1575 to 0.1969 inch)
View Details