Wera range of Kraftform Kompakt interchangeable screwdriver blades.
Single interchangeable blades for use with the VDE Kraftform Kompakt® grip. Blade bronzed, 9 mm insulated hexagon shank, bevelled. VDE Kraftform blade-holding handle with non-roll feature, Stock No. 408-142, to be ordered separately
Tip Type = Slotted
Tip Size = 1.2 x 6.5 mm
Screwdriver Type = Electricians
Blade Length = 154 mm
VDE/1000V Approved = Yes
Blade Finish = Zinc Phosphate
RS Components, Ltd. | |
---|---|
Product Category | Screwdrivers (hand tool) |
Product Number | 1230415 |
Drive Type | Slotted; Slotted |