Allied Electronics, Inc. Screwdriver; 4.25 in.; 4-1/4 in.; 1/8 in.; 0.25 in.; 0.25 in. 70223487

Suppliers

Company
Product
Description
Supplier Links
Screwdriver; 4.25 in.; 4-1/4 in.; 1/8 in.; 0.25 in.; 0.25 in. - 70223487 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver; 4.25 in.; 4-1/4 in.; 1/8 in.; 0.25 in.; 0.25 in.
70223487
Screwdriver; 4.25 in.; 4-1/4 in.; 1/8 in.; 0.25 in.; 0.25 in. 70223487
No. 0 x 2 in. Pocket Clip, Phillips® Screwdriver for Recess Head Screws All have plastic handles. P12-S has pocket clip. Super Tru-Tips have black oxide tips for longer wear. The overall length of the screwdriver is 4-1⁄4 in..

No. 0 x 2 in. Pocket Clip, Phillips® Screwdriver for Recess Head Screws
All have plastic handles. P12-S has pocket clip. Super Tru-Tips have black oxide tips for longer wear.
The overall length of the screwdriver is 4-1⁄4 in..

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70223487
Product Name Screwdriver; 4.25 in.; 4-1/4 in.; 1/8 in.; 0.25 in.; 0.25 in.
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Hex Keys for Inch Screws - SKH-5/64 - NBK America LLC
Specs
Drive Type Hex
Drive Details #5-40・#6-32
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details
 - 1201226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Type Nut Spinner
Drive Details 4.5 mm
Shaft Material Alloy Steel
View Details
Specs
Type Standard Screwdriver
View Details
FG-30z Preset Torque Screwdriver with Gold Label - 076560 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 4.1 inch (104 mm)
View Details