AD7873 - Touch Screen Digitizer
IC SCREEN CNTRL 12BIT 16LFCSP
Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 16-LFCSP-VQ (4x4)
IC SCREEN CNTRL 12BIT 16LFCSP
Touch Screen Controllers 27V 12-BIT TouchScrn Digitizer
Touchscreen Controller 4 Wire Resistive 12 b Serial Interface 16-LFCSP-VQ (4x4)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 139484-AD7873ACPZ
Packaging: Tray
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-LFCSP-VQ (4x4)
Supply Voltage - Operating: 2.2 V to 5.25 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Rochester Electronics | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
Product Number | AD7873ACPZ | AD7873ACPZ | AD7873ACPZ-ND | AD7873ACPZ | AD7873ACPZ | AD7873ACPZ | 139484-AD7873ACPZ |
Product Name | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - AD7873ACPZ | |
Interface | Serial; Serial | Serial; Serial | Serial; Serial |