Touch Screen Controllers 4-wire Touch Screen Controller
IC SCREEN CNTRL 12BIT 16SSOP
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-SSOP
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-SSOP
IC, 12BIT ADC, SMD, 7846, SSOP16; IC Interface Type:3 Wire, Serial, SPI; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; Controller IC Case Style:MSOP; No. of Pins:16Pins; Product Range:-; Automotive RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
Product Number | ADS7846EG4 | ADS7846EG4 | ADS7846EG4-ND | ADS7846EG4 | 30AH0613 |
Product Name | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Ic, 12Bit Adc, Smd, 7846, Ssop16; Ic Interface Type Texas Instruments |
Interface | SPI; SPI | SPI; SPI |