Pittman Motors High Performance Slotless Brushless DC Motors 0.375" x 2.00" Series

Description
The PITTMANĀ® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These motors are perfect for applications such as medical tools, dental tools, laboratory equipment, and any other motion application requiring high speed in a compact package.

Suppliers

Company
Product
Description
Supplier Links
High Performance Slotless Brushless DC Motors - 0.375
Harleysville, PA, USA
High Performance Slotless Brushless DC Motors
0.375" x 2.00" Series
High Performance Slotless Brushless DC Motors 0.375" x 2.00" Series
The PITTMANĀ® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These motors are perfect for applications such as medical tools, dental tools, laboratory equipment, and any other motion application requiring high speed in a compact package.

The PITTMAN® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These motors are perfect for applications such as medical tools, dental tools, laboratory equipment, and any other motion application requiring high speed in a compact package.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number 0.375" x 2.00" Series
Product Name High Performance Slotless Brushless DC Motors
Motor Type Servomotor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 0.4100 in-oz/amp (2.9 mN-m/amp)
Output Power 0.0080 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B1329N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
brushless EC motor, internal rotor - SSE4240DK1xxxxxxxx60 - ebm-papst Inc.
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Output Power 0.1233 HP
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Motor Type AC Motor; DC Motor
AC Construction Induction
Phase Single-phase; Three-phase
View Details
 - 8734742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details