Key Performance Features:
Magmotor Technologies, Inc. | |
---|---|
Product Category | Brushless Motors |
Product Number | Model BF23-G-225 |
Product Name | Series BF23 |
Motor Type | Servomotor |
DC Construction | Permanent Magnet |
Standard DC Voltage | 24V; 48V; 72V; 90V; 160V |
DC Voltage Range | 24.0 to 170.0 VDC |
Torque Constant | 12.66 in-oz/amp (89.41 mN-m/amp) |