Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include:
Exlar | |
---|---|
Product Category | Brushless Motors |
Product Number | SLM142 |
Product Name | High Torque Servo Motor |
Motor Type | AC Servo |
AC Voltage & Frequency | 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz |
Continuous Current | 11.1 to 20.5 amps |
Continuous Torque | 99.7 to 237.5 In-lbs (115 to 274 kg-cm) |
Units | Metric |