Compact size and power density, long life and reliable, can be customized
Anaheim Automation, Inc. | |
---|---|
Product Category | Brushless Motors |
Product Number | BLY172-24V-4000 |
Product Name | BLY17 Series Brushless DC Motor |
Motor Type | DC Motor |
Torque Constant | 5 in-oz/amp (35.31 mN-m/amp) |
Rotor Inertia | 3.20E-4 oz-in-sec² (0.0023 kg-cm²) |
Units | English |
Shaft Size | 0.197 inch (5.0 mm) |