GEDORE Werkzeugfabrik GmbH & Co. KG Torcofix 1/4"DR 2-25Nm torque wrench 1545132

Suppliers

Company
Product
Description
Supplier Links
Torcofix 1/4
Rochester, NY, USA
Torcofix 1/4"DR 2-25Nm torque wrench
4549-02
Torcofix 1/4"DR 2-25Nm torque wrench 4549-02
Product Highlights Torque wrench TORCOFIX K 1/4" 2-25 Nm Controlled screw tightening in the most widely used range of 1 - 50 N m / 0.75 - 37 lbf ft For use in almost all industrial manufacturing areas Features: Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. Adjustable torque wrench with square drive and integrated ratchet function for controlled bi-directional tightening 1/4", 3/8" interchangeable mushroom head with ball locking device as per DIN 3120 - A 6.3 or A 10, similar to ISO 1174 With certificate acc. to DIN EN ISO 6789, traceable via in-house DKD laboratory to national standards Release system triggers a tactile and audible signal Sturdy, satin chrome-plated tubular steel design, with chrome-plated ratchet head and high-quality plastic parts Dual scale N m and lbf ft below a window with a magnifying glass effect Magnifying glass with marking for minimum paralaxe errors allows a high degree of safety when setting the requisite torque value Additional micrometre scale for setting interim values Ergonomically shaped, convenient black plastic handgrip, with an indentation in the middle as a calibration aid

Product Highlights

  • Torque wrench TORCOFIX K 1/4" 2-25 Nm
  • Controlled screw tightening in the most widely used range of 1 - 50 N m / 0.75 - 37 lbf ft
  • For use in almost all industrial manufacturing areas Features:
  • Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded.
  • Adjustable torque wrench with square drive and integrated ratchet function for controlled bi-directional tightening
  • 1/4", 3/8" interchangeable mushroom head with ball locking device as per DIN 3120 - A 6.3 or A 10, similar to ISO 1174
  • With certificate acc. to DIN EN ISO 6789, traceable via in-house DKD laboratory to national standards
  • Release system triggers a tactile and audible signal
  • Sturdy, satin chrome-plated tubular steel design, with chrome-plated ratchet head and high-quality plastic parts
  • Dual scale N m and lbf ft below a window with a magnifying glass effect
  • Magnifying glass with marking for minimum paralaxe errors allows a high degree of safety when setting the requisite torque value
  • Additional micrometre scale for setting interim values
  • Ergonomically shaped, convenient black plastic handgrip, with an indentation in the middle as a calibration aid
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 4549-02
Product Name Torcofix 1/4"DR 2-25Nm torque wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
Hex Socket Wrench (with Pin) for Tamper Resistant Screws - SRH-4 - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 2.76 inch (70 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details