Sunex Tools 25mm Fully Polished V-Groove Combination Wrench

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
25mm Fully Polished V-Groove Combination Wrench
25mm Fully Polished V-Groove Combination Wrench
8 Pc. Fully Polished Metric V-Groove Combination Wrench ... Model #: 9919M Fully polished drop forged alloy steel V-groove design reduces wear on fasteners Canvas pouch included Available as set or individually

8 Pc. Fully Polished Metric V-Groove Combination Wrench ... Model #: 9919M

  • Fully polished drop forged alloy steel
  • V-groove design reduces wear on fasteners
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 25mm Fully Polished V-Groove Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Allen Key Or Hexagonal Wrenches (inch) - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
 - 1230069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.85 inch (47 mm)
Wrench Length 9.84 inch (250 mm)
View Details
Adjustable Hydrant Wrench|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.91 lbs (1.32 kg)
View Details