Snap-on Industrial Brands Adjustable Wrench 13406

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 13406 - Snap-on Industrial Brands
Kenosha, WI, USA
Adjustable Wrench
13406
Adjustable Wrench 13406
MEASUREMENT SCALE TYPE 6 INCH OVERALL LENGTH 15/16 INCH MAX. JAW CAPACITY 0.9375 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 7/16 INCH
  • MEASUREMENT SCALE TYPE
  • 6 INCH OVERALL LENGTH
  • 15/16 INCH MAX. JAW CAPACITY
  • 0.9375 MAX. JAW CAPACITY - FRACTIONAL
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.8M
  • HEAD THICKNESS 7/16 INCH
Supplier's Site Datasheet
Adjustable Wrench - 13406 - Snap-on Industrial Brands
Kenosha, WI, USA
Adjustable Wrench
13406
Adjustable Wrench 13406
MEASUREMENT SCALE TYPE 6 INCH OVERALL LENGTH 15/16 INCH MAX. JAW CAPACITY 0.9375 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 7/16 INCH
  • MEASUREMENT SCALE TYPE
  • 6 INCH OVERALL LENGTH
  • 15/16 INCH MAX. JAW CAPACITY
  • 0.9375 MAX. JAW CAPACITY - FRACTIONAL
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.8M
  • HEAD THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 13406
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Hexalobular wrenches for extremely limited access spaces - SKX-10N - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 2.56 inch (65 mm)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 8.46 inch (215 mm)
Wrench Weight 0.5909 lbs (0.2680 kg)
View Details