RS Components, Ltd. 6673871

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6673871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Angled head. F connector interface with factory preset torque setting. Audible clicking sound to indicate proper calibrated torque. High visibility yellow cushion grip body. Model number, torque inch-pounds and wrench size stamped on tool for easy identification. Wrenches work in tightening mode only. Tap port re-threader on end of tool body. Removable belt loop. Length: 165 mm. Weight: 182 g Torque Range = 3.39Nm Drive Shape = Open End Drive Size = 7/16 in Type = Angled Head Overall Length = 6 in

Angled head. F connector interface with factory preset torque setting. Audible clicking sound to indicate proper calibrated torque. High visibility yellow cushion grip body. Model number, torque inch-pounds and wrench size stamped on tool for easy identification. Wrenches work in tightening mode only. Tap port re-threader on end of tool body. Removable belt loop. Length: 165 mm. Weight: 182 g
Torque Range = 3.39Nm
Drive Shape = Open End
Drive Size = 7/16 in
Type = Angled Head
Overall Length = 6 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 6673871
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

 - 1229885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adjustable; Spanner Wrench
Wrench Length 17.72 inch (450 mm)
View Details
 - 1230068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.85 inch (47 mm)
Wrench Length 9.84 inch (250 mm)
View Details
 - 7724340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
 - 1230014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Spanner Wrench
Drive Size 0.6299 inch (16 mm)
Wrench Length 7.28 inch (185 mm)
View Details