Bahco NS104-30

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1248145 - RS Components, Ltd.
Corby, Northants, United Kingdom
These slogging ring spanners are from the non-sparking tools family by Bahco and are ideal for use in harsh environments. Available in various lengths, the slogging spanners come in a range of diameters. They feature a short handle with a flat striking surface which is ideal for use with a hammer. Non-sparking tools are ideal for use in potentially explosive environments. Created using an aluminium bronze alloy they are ideal for corrosive environments too, for example marine works and firefighting. Slogging ring wrench, used with a hammer to tighten large bolts and nuts. Material: Aluminium Bronze. Non-sparking. Die-forged. Fulfilling product standard DIN 7444 Size = 30 mm Non Sparking = Yes Overall Length = 185 mm Material = Aluminium Bronze

These slogging ring spanners are from the non-sparking tools family by Bahco and are ideal for use in harsh environments. Available in various lengths, the slogging spanners come in a range of diameters. They feature a short handle with a flat striking surface which is ideal for use with a hammer. Non-sparking tools are ideal for use in potentially explosive environments. Created using an aluminium bronze alloy they are ideal for corrosive environments too, for example marine works and firefighting.
Slogging ring wrench, used with a hammer to tighten large bolts and nuts. Material: Aluminium Bronze. Non-sparking. Die-forged. Fulfilling product standard DIN 7444
Size = 30 mm
Non Sparking = Yes
Overall Length = 185 mm
Material = Aluminium Bronze

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1248145
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Titanium Hexagon Key - SKHTG-1.5 - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 2.5 inch (63.5 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 8.46 inch (215 mm)
Wrench Weight 0.5909 lbs (0.2680 kg)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details