These open-ended spanners are from the non-sparking tools family by EGA Master and are ideal for use in harsh environments. Available in various lengths, the open-ended spanners come in a range of jaw capacities. Ergonomic design makes these open-ended spanners comfortable and easy to use. What is Non-Sparking?. The EGA Master non-sparking tools are ideal for use in potentially explosive environments. Created using copper-beryllium alloy or an aluminium-bronze alloy they are ideal for corrosive environments too, for example marine works and firefighting. EGA Master non-sparking tools are also forged after casting to produce a high-quality finish. All EGA Master Tools are manufactured according to the strict control of ISO 9001-200, certified by TÃV-Rheindland/Germ
Product Applications. EGA Master non-sparking open-ended spanners are ideal for use in: power stations, paint manufacturing, oil companies, distilleries, fire-fighting and the aerospace industry. .
Size = 17 mm, 19 mm
Non Sparking = Yes
Overall Length = 170 mm
Material = Aluminium Bronze
RS Components, Ltd. | |
---|---|
Product Category | Wrenches |
Product Number | 1229954 |
Type | Spanner Wrench |