RS Components, Ltd. 7724312

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7724312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable ratcheting torque wrench with magnified torque setting window for error reduction. Release system with audible signal. Dual scale: Nm & lbf.ft. Additional micrometer scale. Lever breaking mechanism. Square drive system. ±3% accuracy. Ergonomic soft grip design. Tubular Steel construction with Satin Chrome finish Torque Range = 40 - 200Nm Drive Shape = Square Drive Size = 1/2 in Type = Mechanical Accuracy = ±3 % Material = Chrome Plated Steel, Plastic Finish = Chrome

Adjustable ratcheting torque wrench with magnified torque setting window for error reduction.
Release system with audible signal. Dual scale: Nm & lbf.ft. Additional micrometer scale. Lever breaking mechanism. Square drive system. ±3% accuracy. Ergonomic soft grip design. Tubular Steel construction with Satin Chrome finish
Torque Range = 40 - 200Nm
Drive Shape = Square
Drive Size = 1/2 in
Type = Mechanical
Accuracy = ±3 %
Material = Chrome Plated Steel, Plastic
Finish = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 7724312
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

 - 1229887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adjustable; Spanner Wrench
Wrench Length 23.62 inch (600 mm)
View Details
 - 1253039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Hex
Drive Size 0.3750 inch (9.52 mm)
View Details
 - 1230141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.93 inch (49 mm)
Wrench Length 9.45 inch (240 mm)
View Details
 - 1267361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Wrench Length 16.06 inch (408 mm)
Torque 239 to 1195 In-lbs (276 to 1378 kg-cm)
View Details