PCB Piezotronics, Inc. HAND TORQUE WRENCH 027125-04051

Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAND TORQUE WRENCH - 027125-04051 - PCB Piezotronics, Inc.
Depew, NY, United States
HAND TORQUE WRENCH
027125-04051
HAND TORQUE WRENCH 027125-04051
Hand Torque Wrench, 50 in-lb (5.6 Nm), 8-inch Handle, 1/4-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as sembly To view the RS Technologies Assembly Product Catalog, please visit: https://www.pcb.com/ Contentstore/MktgCon tent/LinkedDocuments /Force-Torque/RS_Fas t_Assemby_Lowres.pdf

Hand Torque Wrench, 50 in-lb (5.6 Nm), 8-inch Handle, 1/4-inch Square Drive, 4-Pin PT Receptacle

For more information on RS Technologies Fastener Assembly products and applications, please visit:
https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-assembly
To view the RS Technologies Assembly Product Catalog, please visit:
https://www.pcb.com/Contentstore/MktgContent/LinkedDocuments/Force-Torque/RS_Fast_Assemby_Lowres.pdf

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Wrenches
Product Number 027125-04051
Product Name HAND TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Allen Key Or Hexagonal Wrenches (metric) - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details
Titanium Hexagon Key - SKHTG-2 - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 3.03 inch (77 mm)
View Details