Fairview Microwave Inc. 7/16 DIN Torque Wrench in Break-Over Type 27mm Bit that is Pre-set to 20 in-lbs ST-D-27MM-B20

Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 DIN Torque Wrench in Break-Over Type 27mm Bit that is Pre-set to 20 in-lbs - ST-D-27MM-B20 - Fairview Microwave Inc.
Lewisville, TX, United States
7/16 DIN Torque Wrench in Break-Over Type 27mm Bit that is Pre-set to 20 in-lbs
ST-D-27MM-B20
7/16 DIN Torque Wrench in Break-Over Type 27mm Bit that is Pre-set to 20 in-lbs ST-D-27MM-B20
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Wrenches
Product Number ST-D-27MM-B20
Product Name 7/16 DIN Torque Wrench in Break-Over Type 27mm Bit that is Pre-set to 20 in-lbs
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.67 lbs (2.12 kg)
View Details
Allen Key Or Hexagonal Wrenches (metric) - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details