Robinson Fans Datasheets for HVAC Fans and Blowers
HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings.
HVAC Fans and Blowers: Learn more
| Product Name | Notes |
|---|---|
| Air foil fans are designed, engineered and tested for airstreams requiring high efficiency and quiet operation. They are used extensively for continuous service to 850°F in forced and induced draft... | |
| In many heavy-duty equipment applications, centrifugal blowers must perform consistently and reliably over a range of flow at or near constant pressure. Unfortunately, in this situation, conventional centrifugal blowers consistently... | |
| Robinson Backward Curve (BC) industrial fans represent a versatile fan series for quiet, high efficiency service. The Backward Curve design, for forced or induced-draft service, is used for a wide... | |
| Robinson FC fans are furnished with forward-curve wheels that are ideally suited for applications involving continuous operation at temperatures ranging from 70° F to 2,000° F. FC Series units are... | |
| Robinson has provided fans and dampers for industry since 1892. In the early years, the company built equipment primarily for coal mine ventilation. In the 1930s, experience in high-temperature applications... | |
| Robinson’s laboratory facilities are designed for both air performance and sound testing. Qualified lab personnel use state-of-the-art instrumentation to ensure accurate test results. Robinson utilizes the latest strain gauge technology... | |
| The Robinson type J fan is a backward curve unit designed to give quiet, highly efficient, stable operation through a wide performance range with the protection of absolute non-overloading characteristics. |