Acme Engineering & Manufacturing Corporation Datasheets for HVAC Fans and Blowers
HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings.
HVAC Fans and Blowers: Learn more
| Product Name | Notes |
|---|---|
| CENTRILINE® FAN SERIES 2100. Compact inline centrifugal fan with backwardly curved, airfoil bladed wheel. Sizes 15" through 73". Capacities to 160,000 CFM. Classes I, II and III. Series 2100A... | |
| Model 3000 is available with backward inclined or airfoil (8100 series) wheels. Sizes 12" through 89", SWSI and DWDI, class I through IV, capacities to 290,000 CFM. | |
| Acme's Silentvane 8800 series is available in backwardly inclined or airfoil impeller models. The backward inclined group is available in sizes 12" through 81" in diameter. Airfoil impeller products range... | |
| Model AFSL centrifugal supply fan with heavy gauge galvanized hood and housing. Sizes 10" to 20". Capacities to 14,000 CFM. | |
| Model AFSN centrifugal supply fan with heavy gauge galvanized hood and housing. Sizes 10" to 20". Capacities to 14,000 CFM. | |
| Model AVD provides fourteen standard impeller sizes, ranging from 10" diameter to 63" diameter. Available up to 150,000 CFM and total pressures up to 8" WG. | |
| Model QBR is a belt drive centrifugal utility set designed for high efficiency and low sound output. The QBR utility set is a medium duty fan available in nine sizes... | |
| Model AFSI centrifugal supply fan comes with a heavy gauge galvanized hood and housing. Sizes 10" to 20". Capacities to 14,000 CFM. | |
| Model FN fans are heavy duty direct duty drive wall fans designed for industrial applications. Capacities range from 760 to 22,400 CFM. | |
| Model HA fan is a belt drive, tubeaxial exhauster with the motor, drives and bearings located outside the airstream. Capacities range from 1420 to 63,845 CFM and up to 2... | |
| Model HDD fan is a direct drive, tubeaxial exhauster with the motor in the airstream. Capacities range from 1182 to 14,792 CFM and up to ¾ inch static pressure. The... | |
| Model LQ ventilators are direct drive propeller roof fans designed to deliver large volumes of air at high static pressure. LQ fans operate more quietly than conventional propeller roof ventilators... | |
| Model PL belt drive fans are downblast centrifugal power roof ventilators designed for exhausting clean air. Capacities range from 635 to 31,810 CFM and up to 1 inch static pressure. | |
| Model PV belt drive fans are centrifugal power roof ventilators designed for exhausting clean air. Capacities range from 145 to 40,608 CFM and up to 2 inch static pressure. The... | |
| Model UBG low silhouette belt drive exhausters are ideally suited for moving large volumes of air. Capacities range from 3769 to 83,373 CFM and up to ¾ inch static pressure. | |
| Model UBH belt drive tubeaxial exhausters are ideally suited for roof exhaust applications that require the motor, drives and bearing located out of the airstream. The high velocity upblast discharge... | |
| Model UD low silhouette direct drive upblast exhausters are ideally suited for moving large volumes of air at low static pressures. Capacities range from 2560 to 25,130 CFM and up... | |
| Model PRN direct drive fans are centrifugal power roof ventilators designed for exhausting clean air. Capacities range from 113 to 2770 CFM and up to 1 inch static pressure. The... | |
| Models DM and DMS are belt drive, forward curved inline duct blowers. These all purpose blowers provide an economical solution to many air moving requirements. Model DM is designed for... | |
| Models EC and ECH are low silhouette belt drive propeller fans for exhaust or supply ventilation. Capacities range for 2510 to 74,200 CFM and up to 7/8 inch static pressure. | |
| Models FQ fans are high capacity direct drive propeller wall fans designed to deliver large volumes of air at low sound levels. Capacities range from 355 to 17,800 CFM and... | |
| Models PDURF and PDURG (restaurant exhauster) are direct drive upblast centrifugal exhausters. Capacities range for 253 to 5,317 CFM and up to 1 ¼ inch static pressure. The PDURF is... | |
| Models PNURF and PNURG (restaurant exhauster) are belt drive upblast centrifugal exhausters. Capacities range for 74 to 33,374 CFM and up to 3 inch static pressure. Models PNUHP and PNUXP... | |
| Models VQ Ceiling and VQL In-Line fans are direct drive centrifugal exhausters design for ultra-quiet operation. Capacities range from 29 to 3868 CFM and up to 1 inch static pressure. | |
| Models XD and XB are square in-line centrifugal fans designed to eliminate costly round to square ductwork transitions with the flexibility of any angle operation. XD is direct driven and... | |
| The FAN-JET® make-up air system utilizes basic aerodynamic principles for supplying, tempering and distributing make-up air for buildings in cold weather. It offers more efficiency, economy and comfort than... | |
| The FC product line offers a number of forward curved blowers with CFM ranges up to 65,000. | |
| The Silentvane 8100 series is available with backward inclined or airfoil (8100 series) wheels. Sizes 12" through 89", SWSI and DWDI, class I through IV, capacities to 290,000 CFM. |