Chicago Blower Corporation Datasheets for Material Handling and Pneumatic Conveying Blowers
Material handling and pneumatic conveying blowers move air through an enclosed system to transport materials. They generate tremendous air flow in a tube (often by a vacuum) to pull granular materials, papers, powders, or pellets from one location to another.
Material Handling and Pneumatic Conveying Blowers: Learn more
| Product Name | Notes |
|---|---|
| An extremely wide performance range is provided by 70 wheel/housing combinations. The Design 53 is available in four arrangements and eight discharge positions to suit most every application. In addition... | |
| Chicago castings blend aluminum with high-strength alloys to create strong, corrosion-free housings and wheels ideal for adverse industrial environments. Aluminum also stands up to sub-zero ambients without material deterioration. Since... | |
| To meet specific applications, PA fans can be built with stainless steel or alloy construction. Split housings facilitate wheel removal without disturbing connecting ductwork. Integral inlet boxes, pre-spin inlet dampers... |