Kanthal Bethel Datasheets for Ceramic Sheets and Boards
Ceramic sheets and boards are stock shapes available as solid plates, slabs, and substrates. The board or plate may consist of a ceramic fiberboard product, a dense sintered ceramic plate, or a precast cement bonded slab.
Ceramic Sheets and Boards: Learn more
| Product Name | Notes |
|---|---|
| Ceramic engineering material for use in high-temperature and chemical environments. Maxthal ceramic engineering material is readily machinable and damage tolerant. It can be used at temperatures up to 1450°C (2640°F) in... | |
| Ceramic supporting materials for electric elements and furnaces in a variety of forms. The Kanthal program of technical ceramics include three different types of ceramics, all manufactured using raw materials... |