ZIRCAR Ceramics, Inc. Datasheets for Thermal and Refractory Ceramics
Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural materials. Additional applications include wear parts and tooling, electrical and electronic components, glass manufacturing, materials processing, corrosion protection, and ballistics.
Thermal and Refractory Ceramics: Learn more
| Product Name | Notes |
|---|---|
| ZIRCAR Ceramics™ Alumina Bubbles Type IB-100 are hollow, thin-wall, high-purity alumina ceramic spheres. These low-density sintered ceramic bodies exhibit low thermal conductivity, exceptional resistance to chemical attack, high packing strength... | |
| ZIRCAR Ceramics™ Bubble Alumina is a rigid, low-density, insulating refractory comprised of ZIRCAR Ceramics™ Alumina Bubble Types IB-100A and IB-100B bonded in high-purity Alumina Cement Type AL-CEM. While Bubble Alumina... |