Wahl Refractory Solutions, LLC Datasheets for Thermal and Refractory Ceramics

Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural materials. Additional applications include wear parts and tooling, electrical and electronic components, glass manufacturing, materials processing, corrosion protection, and ballistics.
Thermal and Refractory Ceramics: Learn more

Product Name Notes
A family of Low and Ultra-Low Cement Self-Flowing Castables containing less steel wire than the SIFCA® family. This material is characterized by high density, exceptional strength, and increased abrasion...
Cement free castables designed for generating high refractoriness. Thes e castables are resistant to reaction and corrosion by molten metal and slags.
Denotes a family of castable products that are high alumina and conventional cement designed for specific applications such as steel reheat furnaces, ladles and back up linings. A Fused Silica version,...
FiberStone® is a precast composite of refractory slurry and stainless steel fiber. Wahl was the first to introduce the use of steel fibers in refractories. Continued research efforts led to the...
Low and ultra-low cement castables, characterized by high density and exceptional strength. Command„¢  castables can be vibration cast at very low water contents. The Command„¢ family includes high alumina, mullite, fused...
Low and Ultra-low cement shotcrete castable to be installed with Wahl-brand accelerators. It has been designed to be fired quickly after drying to reduce overall downtime during maintenance. This material can also...
Low and Ultra-Low Cement Self-Flowing Castable designed to be fired quickly after drying to reduce overall downtime during maintenance. This material can also be shotcreted using Wahl-brand accelerators or vibration cast at...
Low-Cement Castables with outstanding physical properties. X-Cel Flow„¢ castables are pumpable and self-flowing versions of X-Cel Cast„¢.
MegaBRIX® is Wahl's branded name for world class large precast shapes engineered from Command™, WalMaxXx®, WalCast™ and GemStone® compositions for rectangular, round, stationary, tilting, melting and holding furnaces. Wahl's cost effective...
Premium line of products designed for exceptional abrasion resistance in extremely abrasive environments such as cement, coal or material handling. GemStone® is extremely dense and non-wetting to aluminum and offers...
The cutting edge in aluminum resistance technology. WalMaxXx® offers the ultimate aluminum resistance, especially at elevated temperatures where conventional aluminum penetration inhibitors lose effectiveness. WalMa xXx® products cast at very low...