Elite Precast Concrete Limited Datasheets for Precast Concrete Products
Precast concrete products are prefabricated shapes manufactured from cast and cured cement and aggregate mixtures.
Precast Concrete Products: Learn more
| Product Name | Notes |
|---|---|
| Access hole sizes vary according to manhole diameter and depth. Elite’s heavyduty reinforced cover slabs can be supplied with a variety of standard and non-standard access hole sizes. Designers and... | |
| Concrete Cable Protection Cover Tiles, also known as Cable Route Markers, are used frequently by utility companies to provide a clear indication to site staff who may be working close... | |
| Concrete frame adjusting/seating rings are reinforced 65mm deep units, which can be used in place of engineering bricks to adjust the ductile or cast iron covers and frames to the... | |
| Elite Precast Concrete is delighted to present their new range of Precast Concrete Sea Anchors. Available in a wide range of of sizes with a choice of galvanised steel lifting... | |
| Elite Precast Concrete offers a range of options when it comes to securing your premises against unwanted visitors, to manage site traffic and for use as HGV MOT test weights. | |
| Elite's utility protection slabs are made from precast concrete and heavily reinforced with steel. They are designed to protect a range of vulnerable utilities such as water pipelines, high pressure... | |
| Gully cover slabs are available in both square and ‘U’ shaped versions, for positioning next to kerb edges, with handling recesses for lifting brackets. They offer a cost-effective yet stronger... | |
| Our security blocks, Interlocking concrete blocks and Vee™ interlocking blocks all make excellent counterweight blocks for fall arrest systems, heavy lifting equipment etc. We are also happy to work with... | |
| Precast concrete ducting is a system that allows for the accommodation of a number of different services from multiple utility and building providers. The trough and lid system has a... | |
| Precast concrete indicator posts are widely used by utility comapanies and are installed to assist the locatation and identification of underground services. Marker posts are made from reinforced precast concrete,... | |
| Precast concrete marker blocks are primarily used to aid in the location and indentification of electric cables and other utility services that are buried underground. They can also be used... | |
| Precast concrete wedge shaped blocks, which use the hydrodynamics of the water flow to achieve immense stability in high velocity open channel conditions such as those found on dam spillways. | |
| The Elite Jersey barrier is an interlocking heavy duty system designed for the ultimate in anti-vehicle perimeter protection. Cast from Elite’s standard high-strength concrete (50N/mm2) the barriers are... |