Hitec Power Protection, Inc. Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| A dependable and robust UPS range from 470 kVA up to 1000 kVA This proven UPS product range provides a compact and robust solution that secures the critical power of... | |
| Excellent in performance and outstandingly reliable from 1000 up to 1800 kVA A diverse range of UPS solutions catering to all your continuous power needs, the PowerPRO1800 product range, based... | |
| Exceptionally high no-break UPS ratings from 2200 up to 3600 kVA The HITEC PowerPRO3600 series is designed to reduce the installed footprint by creating the highest power density per square... | |
| The new standard for continuous power from 1600 up to 2700 kVA he PowerPRO2700 series is the latest of HITEC’s dynamic rotary UPS products. The PowerPRO2700 series has the greatest... |