Emerson SolaHD UPS; ON LINE; 1000VA; 120V; 3G S4K2U1000-C

Description
The new SolaHD S4KC is a single-phase, on-line (double conversion) UPS system available in 700-3000 VA, 120 V and 230 V. On-Line design means zero transfer time from external to internal power. When utility power fails, your critical load remains supported by a seamless flow of power. Rack or tower configurable, the SolaHD S4KC UPS offers customers a higher power factor, longer battery life, higher reliability and reduced cost of ownership. Housed in a slim 2U package, the SolaHD S4KC protects equipment from virtually all power disturbances due to blackouts, brownouts, sags, surges or noise interference. The UPS includes internal batteries. Optional, matching external battery cabinets, also in a slim 2U (3.5") size, offer extended battery runtime. The LED display indicates battery capacity, percentage of UPS load, battery operation, bypass operation and UPS fault condition. The rack-tower models are also supplied with securing flanges and rack slide mounting hardware. Units can be easily hardwired by removing the attached line cord and receptacle plate. All units include a conduit knockout cover in the box. Features: Higher Output Power Factor of 0.90 Hardwire Capability for Permanent Installation Input and Output Noise Suppression PWM Inverter Reduces Output Voltage Distortion Add-On Batteries for Extended Back-Ups Integral Sealed Non-Spillable Batteries Hot Swappable User Replaceable Battery Automatic Restart Automatic and Manual Battery Test Rack-Mount or Stand-Alone Tower Mounting Integral Dynamic Bypass Reduces Shutdowns Compatible with Most Standby Generators Two-Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
UPS; ON LINE; 1000VA; 120V; 3G - 70098493 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS; ON LINE; 1000VA; 120V; 3G
70098493
UPS; ON LINE; 1000VA; 120V; 3G 70098493
The new SolaHD S4KC is a single-phase, on-line (double conversion) UPS system available in 700-3000 VA, 120 V and 230 V. On-Line design means zero transfer time from external to internal power. When utility power fails, your critical load remains supported by a seamless flow of power. Rack or tower configurable, the SolaHD S4KC UPS offers customers a higher power factor, longer battery life, higher reliability and reduced cost of ownership. Housed in a slim 2U package, the SolaHD S4KC protects equipment from virtually all power disturbances due to blackouts, brownouts, sags, surges or noise interference. The UPS includes internal batteries. Optional, matching external battery cabinets, also in a slim 2U (3.5") size, offer extended battery runtime. The LED display indicates battery capacity, percentage of UPS load, battery operation, bypass operation and UPS fault condition. The rack-tower models are also supplied with securing flanges and rack slide mounting hardware. Units can be easily hardwired by removing the attached line cord and receptacle plate. All units include a conduit knockout cover in the box. Features: Higher Output Power Factor of 0.90 Hardwire Capability for Permanent Installation Input and Output Noise Suppression PWM Inverter Reduces Output Voltage Distortion Add-On Batteries for Extended Back-Ups Integral Sealed Non-Spillable Batteries Hot Swappable User Replaceable Battery Automatic Restart Automatic and Manual Battery Test Rack-Mount or Stand-Alone Tower Mounting Integral Dynamic Bypass Reduces Shutdowns Compatible with Most Standby Generators Two-Year Limited Warranty

The new SolaHD S4KC is a single-phase, on-line (double conversion) UPS system available in 700-3000 VA, 120 V and 230 V. On-Line design means zero transfer time from external to internal power. When utility power fails, your critical load remains supported by a seamless flow of power. Rack or tower configurable, the SolaHD S4KC UPS offers customers a higher power factor, longer battery life, higher reliability and reduced cost of ownership. Housed in a slim 2U package, the SolaHD S4KC protects equipment from virtually all power disturbances due to blackouts, brownouts, sags, surges or noise interference. The UPS includes internal batteries. Optional, matching external battery cabinets, also in a slim 2U (3.5") size, offer extended battery runtime. The LED display indicates battery capacity, percentage of UPS load, battery operation, bypass operation and UPS fault condition. The rack-tower models are also supplied with securing flanges and rack slide mounting hardware. Units can be easily hardwired by removing the attached line cord and receptacle plate. All units include a conduit knockout cover in the box.
Features:

  • Higher Output Power Factor of 0.90
  • Hardwire Capability for Permanent Installation
  • Input and Output Noise Suppression
  • PWM Inverter Reduces Output Voltage Distortion
  • Add-On Batteries for Extended Back-Ups
  • Integral Sealed Non-Spillable Batteries
  • Hot Swappable User Replaceable Battery
  • Automatic Restart
  • Automatic and Manual Battery Test
  • Rack-Mount or Stand-Alone Tower Mounting
  • Integral Dynamic Bypass Reduces Shutdowns
  • Compatible with Most Standby Generators
  • Two-Year Limited Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70098493
Product Name UPS; ON LINE; 1000VA; 120V; 3G
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Ruggedized Uninterruptible Power Supply - GUPS - AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Mounting Options Rack or Tray
Interfaces Serial
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
Standards / Compliance UL; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; IEC 62040-2, Category C3; EnergyStar (certified as Ver.1.1, 2017)
View Details
APSH1KSSPX Series
Specs
Technology On-line (Double-conversion)
Protection Power Failure
Volt-Amp Rating 3 kVA
View Details
18-36 VDC input/24 VDC output, Uninterruptible Power Supply Module - UNO-IPS1560-AE - Advantech
Specs
UPS Type DC Power
Protection Power Failure; Short Circuit
Compliance FCC; CE, FCC
View Details