State Safety & Compliance Confined Space Signs - "Danger Confined Space" > MATERIAL - Adhesive vinyl > SIZE - 10"x14" > UOM - Each MCSP002VS

Suppliers

Company
Product
Description
Supplier Links
Confined Space Signs - MATERIAL - Adhesive vinyl > SIZE - 10"x14" > UOM - Each - MCSP002VS - State Safety & Compliance">
Indianapolis, IN, USA
Confined Space Signs - "Danger Confined Space" > MATERIAL - Adhesive vinyl > SIZE - 10"x14" > UOM - Each
MCSP002VS
Confined Space Signs - "Danger Confined Space" > MATERIAL - Adhesive vinyl > SIZE - 10"x14" > UOM - Each MCSP002VS
Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055㶠thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040㶠aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.

Plastic (VP) is ideal for inside or short-term outside use. Has a UV resistance of 1-3 years. Made of .055ö thick polyethylene with a non-glare finish.Aluminum (VA) is ideal for outdoor use with increased thickness for tough environments. Has a 5-year UV resistance. Made of .040ö aluminum protected by clear polyester. Withstands splashes and wash-downs.Adhesive Vinyl (VS) is ideal for indoor or short-term outdoor self-stick applications. Has a 2-4 year UV resistance. Made of 4-mil thick vinyl with non-glare surface. Moisture-resistant.

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Labels and Signs
Product Number MCSP002VS
Product Name Confined Space Signs - "Danger Confined Space" > MATERIAL - Adhesive vinyl > SIZE - 10"x14" > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
 - 8285013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Emergency Exit
Width 2.56 inches (65 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details