Blank Sign - Preprinted Headers
B101 7X10 DANGER HDR ONLY 10/PKG
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady preprinted header is constructed using polycoated tagstock which is the B-101 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a white background and text and/or image color(s) of black / red. This SKU is written in English with the following text: DANGER. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
---|---|---|---|
Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
Product Number | 65261 | 2267-65261-ND | 754476-65261 |
Product Name | Blank Sign - Preprinted Headers | Signs, Nameplates, Posters | Brady B-101 Polycoated Tagstock White Preprinted Header - 10 in Width x 7 in Height - TEXT: DANGER - 65261 |
Materials of Construction | Plastic / Film | Polycoated Tagstock |